Microchip Technology, Inc. 8-bit 8BIT 28KB Embedded Microcontroller MCU PIC16F1518-E/SS

Description
IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F1518-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1518-E/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F1518-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1518-E/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1518-E/SS
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1518-E/SS
IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F1518-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1518-E/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F1518-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1518-E/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1518-E/SS - 725987-PIC16F1518-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1518-E/SS
725987-PIC16F1518-E/SS
Embedded - Embedded - Microcontrollers - PIC16F1518-E/SS 725987-PIC16F1518-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 725987-PIC16F1518-E/ SS Series: PIC XLP 16F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 20MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC16F1518 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY7C64215-28PVXIT; CY7C60113-PVXC; CY7C60323-PVXCT; Introduction Date: December 21, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 725987-PIC16F1518-E/SS
Series: PIC XLP 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 17x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC16F1518
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C64215-28PVXIT; CY7C60113-PVXC; CY7C60323-PVXCT;
Introduction Date: December 21, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F1518-E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1518-E/SS-ND
Microcontrollers PIC16F1518-E/SS-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1518-E/SS
Embedded - Microcontrollers PIC16F1518-E/SS
IC MCU 8BIT 28KB FLASH 28SSOP

IC MCU 8BIT 28KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1518-E/SS
8-bit Microcontrollers - MCU PIC16F1518-E/SS
8-bit Microcontrollers - MCU 28KB Flash 1024B RAM 10-bit 1.8-5.5V

8-bit Microcontrollers - MCU 28KB Flash 1024B RAM 10-bit 1.8-5.5V

Buy Now Datasheet
MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 28-Pin SSOP Tube - 536-PIC16F1518-E/SS - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 28-Pin SSOP Tube
536-PIC16F1518-E/SS
MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 28-Pin SSOP Tube 536-PIC16F1518-E/SS
MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 28-Pin SSOP Tube

MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 28-Pin SSOP Tube

Supplier's Site
Microcontrollers - PIC16F1518-E/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1518-E/SS
Microcontrollers PIC16F1518-E/SS
IC MCU 8BIT 28KB FLASH 28SSOP

IC MCU 8BIT 28KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1518-E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1518-E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1518-E/SS
IC MCU 8BIT 28KB FLASH 28SSOP

IC MCU 8BIT 28KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC16F1518-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1518-E/SS
Microcontrollers PIC16F1518-E/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1518-E/SS 725987-PIC16F1518-E/SS PIC16F1518-E/SS-ND PIC16F1518-E/SS PIC16F1518-E/SS 536-PIC16F1518-E/SS PIC16F1518-E/SS PIC16F1518-E/SS PIC16F1518-E/SS
Product Name 8-bit 8BIT 28KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F1518-E/SS Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 28-Pin SSOP Tube Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1 KB 28 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.5 volts 2.3 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, USART SPI; UART; USART I²C; SPI; UART; USART; I2C, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7297AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details