MCU,PIC16F1455,48MHz
MCU,PIC16F1455,48MHz
MCU,PIC16F1455,48MHz
Manufacturer: Microchip Technology
Win Source Part Number: 811993-PIC16F1455-I/
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 48MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 8
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 5x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 57
MSL Level: 1 (Unlimited)
Part Number Series: PIC16F1455
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16F1455-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1455-I/SL can be used for catalog matching and distributor lookup.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC
IC MCU 8BIT 14KB FLASH 14SOIC
8-bit Microcontrollers - MCU 14KB Fl 1024B R 48MHz Int. Oc 12 I0
IC MCU 8BIT 14KB FLASH 14SOIC
IC MCU 8BIT 14KB FLASH 14SOIC
MICROCONTROLLER MCU, 8 BIT, PIC16, 48MHZ, SOIC-14; Product Range:PIC16 Family PIC16F14xx Series Microcontrollers; Operating Frequency Max:48MHz; Program Memory Size:14KB; No. of Pins:14Pins; IC Case / Package:SOIC RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 7864003 | 7864003P | 811993-PIC16F1455-I/SL | 685-PIC16F1455-I/SL | PIC16F1455-I/SL-ND | PIC16F1455-I/SL | PIC16F1455-I/SL | PIC16F1455-I/SL | PIC16F1455-I/SL | 83T7200 | PIC16F1455-I/SL |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F1455-I/SL | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 48Mhz, Soic-14; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 1.02 KB | 14 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||||
| ROM | 14 KB | 14 KB | |||||||||
| Package Type | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC | Other; Tube | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |||
| Pin Count | 14 | 14 | 14 | 14 |