Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16C774-I/PQ

Description
IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16C774-I/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C774-I/PQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16C774-I/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C774-I/PQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C774-I/PQ
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C774-I/PQ
IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16C774-I/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C774-I/PQ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 44MQFP Product overview: PIC16C774-I/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C774-I/PQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C774-I/PQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C774-I/PQ-ND
Microcontrollers PIC16C774-I/PQ-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C774-I/PQ - 889420-PIC16C774-I/PQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C774-I/PQ
889420-PIC16C774-I/PQ
Embedded - Embedded - Microcontrollers - PIC16C774-I/PQ 889420-PIC16C774-I/PQ
Manufacturer: Microchip Technology Win Source Part Number: 889420-PIC16C774-I/P Q Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10) Core Processor: PIC Speed: 20MHz Package: Tray Package: 44-QFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Data Converters: A/D 10x12b Oscillator Type: External Supply Voltage: 4V ~ 5.5V Family Name: PIC16C774 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889420-PIC16C774-I/PQ
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
Core Processor: PIC
Speed: 20MHz
Package: Tray
Package: 44-QFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Data Converters: A/D 10x12b
Oscillator Type: External
Supply Voltage: 4V ~ 5.5V
Family Name: PIC16C774
Categories: Integrated Circuits (ICs)
Case / Package: 44-MQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C774-I/PQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C774-I/PQ
Embedded - Microcontrollers PIC16C774-I/PQ
IC MCU 8BIT 7KB OTP 44MQFP

IC MCU 8BIT 7KB OTP 44MQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C774-I/PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C774-I/PQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C774-I/PQ
IC MCU 8BIT 7KB OTP 44MQFP

IC MCU 8BIT 7KB OTP 44MQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C774-I/PQ
8-bit Microcontrollers - MCU PIC16C774-I/PQ
8-bit Microcontrollers - MCU 7KB 256 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 256 RAM 33 I/O

Buy Now Datasheet
IC MCU 8BIT 7KB OTP 44MQFP - 536-PIC16C774-I/PQ - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 7KB OTP 44MQFP
536-PIC16C774-I/PQ
IC MCU 8BIT 7KB OTP 44MQFP 536-PIC16C774-I/PQ
IC MCU 8BIT 7KB OTP 44MQFP

IC MCU 8BIT 7KB OTP 44MQFP

Supplier's Site
Microcontrollers - PIC16C774-I/PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C774-I/PQ
Microcontrollers PIC16C774-I/PQ
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C774-I/PQ PIC16C774-I/PQ-ND 889420-PIC16C774-I/PQ PIC16C774-I/PQ PIC16C774-I/PQ PIC16C774-I/PQ 536-PIC16C774-I/PQ PIC16C774-I/PQ
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C774-I/PQ Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 7KB OTP 44MQFP Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2560 KB 0.2560 KB 7 KB 256 KB 0.2560 KB 0.2560 KB
ROM 0.2560 KB 7 KB
ROM Type EPROM; OTP EPROM OTP OTP; OTP OTP; OTP OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA9 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details