IC MCU 8BIT 7KB FLASH 20QFN
8-bit Microcontrollers - MCU 7KB Fl 512b R 48MHz Int. Oc 18 I/0
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1458T-I/ML | PIC16F1458T-I/ML | PIC16F1458T-I/ML |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 48 MHz | ||
| RAM | 0.5120 KB |