Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C74B-04/P PIC16C74B-04/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1237902-PIC16C74B-04 /P Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 40-DIP (0.600", 15.24mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16C74 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): CY7C60123-PXC; CY7C63413-PC; CY7C63413-PXC; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1237902-PIC16C74B-04 /P Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 40-DIP (0.600", 15.24mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16C74 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): CY7C60123-PXC; CY7C63413-PC; CY7C63413-PXC; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C74B-04/P - 1237902-PIC16C74B-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C74B-04/P
1237902-PIC16C74B-04/P
Embedded - Embedded - Microcontrollers - PIC16C74B-04/P 1237902-PIC16C74B-04/P
Manufacturer: Microchip Technology Win Source Part Number: 1237902-PIC16C74B-04 /P Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 40-DIP (0.600", 15.24mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16C74 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): CY7C60123-PXC; CY7C63413-PC; CY7C63413-PXC; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237902-PIC16C74B-04/P
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 40-DIP (0.600", 15.24mm)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 192 x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16C74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): CY7C60123-PXC; CY7C63413-PC; CY7C63413-PXC;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 3283157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3283157
Microcontrollers 3283157
8bit microcontroller, PIC16C74B-04/P

8bit microcontroller, PIC16C74B-04/P

Supplier's Site
Microcontrollers - 3283157P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3283157P
Microcontrollers 3283157P
8bit microcontroller, PIC16C74B-04/P

8bit microcontroller, PIC16C74B-04/P

Supplier's Site
Microcontrollers - 1654732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654732
Microcontrollers 1654732
8bit microcontroller, PIC16C74B-04/P

8bit microcontroller, PIC16C74B-04/P

Supplier's Site
Microcontrollers - PIC16C74B-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C74B-04/P-ND
Microcontrollers PIC16C74B-04/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 40-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C74B-04/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C74B-04/P
IC MCU 8BIT 7KB OTP 40DIP Product overview: PIC16C74B-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74B-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 40DIP Product overview: PIC16C74B-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74B-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O - 536-PIC16C74B-04/P - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
536-PIC16C74B-04/P
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O 536-PIC16C74B-04/P
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Supplier's Site
Embedded - Microcontrollers - PIC16C74B-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C74B-04/P
Embedded - Microcontrollers PIC16C74B-04/P
IC MCU 8BIT 7KB OTP 40DIP

IC MCU 8BIT 7KB OTP 40DIP

Supplier's Site Datasheet
Microcontrollers - PIC16C74B-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C74B-04/P
Microcontrollers PIC16C74B-04/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 40-PDIP

Buy Now Datasheet
Microcontrollers - PIC16C74B-04/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C74B-04/P
Microcontrollers PIC16C74B-04/P
IC MCU 8BIT 7KB OTP 40DIP

IC MCU 8BIT 7KB OTP 40DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-40; Product Range Microchip - 01M8479 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-40; Product Range Microchip
01M8479
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-40; Product Range Microchip 01M8479
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-40; Product Range:PIC16 Family PIC16C7x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-40; Product Range:PIC16 Family PIC16C7x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
40 PIN, 7 KB OTP, 192 RAM, 33 I/O - 70045526 - Allied Electronics, Inc.
Fort Worth, TX, USA
40 PIN, 7 KB OTP, 192 RAM, 33 I/O
70045526
40 PIN, 7 KB OTP, 192 RAM, 33 I/O 70045526
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
    VCC =2.0-5.5 V
Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C74B-04/P
8-bit Microcontrollers - MCU PIC16C74B-04/P
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C74B-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C74B-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C74B-04/P
IC MCU 8BIT 7KB OTP 40DIP

IC MCU 8BIT 7KB OTP 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1237902-PIC16C74B-04/P 3283157 3283157P PIC16C74B-04/P-ND 685-PIC16C74B-04/P 536-PIC16C74B-04/P PIC16C74B-04/P PIC16C74B-04/P PIC16C74B-04/P 01M8479 70045526 PIC16C74B-04/P PIC16C74B-04/P
Product Name Embedded - Embedded - Microcontrollers - PIC16C74B-04/P Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-40; Product Range Microchip 40 PIN, 7 KB OTP, 192 RAM, 33 I/O 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 7 KB 0.1920 KB 0.1920 KB 0.1920 KB 0.1920 KB 0.1920 KB 0.1920 KB 0.1920 KB 192 KB
ROM Type OTP; One Time Programmable(OTP) OTP EPROM; OTP EPROM OTP; OTP EEPROM; OTP OTP; OTP
Supply Voltage 4 to 5.5 volts 4 to 5.5 volts 4 to 5.5 volts 5 volts 4 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - A2C03240700 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Active
Package Type QFP; Other; PG-LQFP-144-801
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details