Manufacturer: Microchip Technology
Win Source Part Number: 889409-PIC16C765-I/L
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)
Core Processor: PIC
Speed: 24MHz
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 14KB (8K x 14)
Program Memory Type: OTP
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 4.35V ~ 5.25V
Family Name: PIC16C765
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C765IL, PIC16C765-I/L-NDR
IC MCU 8BIT 14KB OTP 44PLCC Product overview: PIC16C765-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C765-I/L can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)
MICROCONTROLLER MCU, 8 BIT, PIC16, 24MHZ, PLCC-44; Product Range:PIC16 Family PIC16C7x Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:14KB; RAM Memory Size:256Byte; No. of Pins:44Pins; MCU Case Style:LCC RoHS Compliant: Yes
IC MCU 8BIT 14KB OTP 44PLCC
8-bit Microcontrollers - MCU 14KB 256 RAM 33 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 14KB OTP 44PLCC
IC MCU 8BIT 14KB OTP 44PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889409-PIC16C765-I/L | 685-PIC16C765-I/L | PIC16C765-I/L-ND | 96K3851 | PIC16C765-I/L | PIC16C765-I/L | PIC16C765-I/L | PIC16C765-I/L | PIC16C765-I/L |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C765-I/L | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 24Mhz, Plcc-44; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 14 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM Type | OTP; OTP | EPROM; OTP EPROM | OTP | OTP; OTP | OTP; OTP | ||||
| Supply Voltage | 4.35 to 5.25 volts | 4.35 to 5.25 volts | 4.35 to 5.25 volts | 5.25 volts | 4.35 to 5.25 volts |