The PIC16F1526T-I/MR is a 64-pin flash microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It operates at clock speeds of up to 20 MHz at 2.5V and 16 MHz at 1.8V, with a 200 ns instruction cycle. The device includes a 16-level deep hardware stack, automatic context saving for interrupts, and supports various addressing modes with two full 16-bit File Select Registers.
Memory capabilities include up to 28 Kbytes of linear program memory and 1536 bytes of linear data memory, along with 128 bytes of high-endurance flash data memory that supports 100K erase/write cycles. The microcontroller operates within a voltage range of 2.3V to 5.5V and features self-programmability
IC MCU 8BIT 14KB FLASH 64QFN
IC MCU 8BIT 14KB FLASH 64QFN
8-bit Microcontrollers - MCU 14KB FL 768B RAM 10bit ADC 1.8-5.5V
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-QFN (9x9)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1526T-I/MR | PIC16F1526T-I/MR | PIC16F1526T-I/MR | PIC16F1526T-I/MR |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 768 KB | 0.7680 KB | ||
| ROM Type | Flash; FLASH |