Microchip Technology, Inc. Microcontrollers PIC16C77-20I/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C77-20I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C77-20I/P-ND
Microcontrollers PIC16C77-20I/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C77-20I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C77-20I/P
Embedded - Microcontrollers PIC16C77-20I/P
IC MCU 8BIT 14KB OTP 40DIP

IC MCU 8BIT 14KB OTP 40DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Dip-40; Product Range Microchip - 96K3855 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Dip-40; Product Range Microchip
96K3855
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Dip-40; Product Range Microchip 96K3855
MICROCONTROLLER MCU, 8 BIT, PIC16, 10MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 10MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C77-20I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C77-20I/P
Microcontrollers PIC16C77-20I/P
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 40-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 40-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C77-20I/P
8-bit Microcontrollers - MCU PIC16C77-20I/P
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C77-20I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C77-20I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C77-20I/P
IC MCU 8BIT 14KB OTP 40DIP

IC MCU 8BIT 14KB OTP 40DIP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C77-20I/P-ND PIC16C77-20I/P 96K3855 PIC16C77-20I/P PIC16C77-20I/P PIC16C77-20I/P
Product Name Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Dip-40; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 10 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.3680 KB 0.3680 KB 0.3680 KB 368 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers