IC MCU 8BIT 7KB OTP 44PLCC Product overview: PIC16C774-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C774-I/L can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
Manufacturer: Microchip Technology
Win Source Part Number: 889419-PIC16C774-I/L
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Data Converters: A/D 10x12b
Oscillator Type: External
Supply Voltage: 4V ~ 5.5V
Family Name: PIC16C774
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C774IL, PIC16C774-04I/L, PIC16C774-I/L-NDR
IC MCU 8BIT 7KB OTP 44PLCC
8-bit Microcontrollers - MCU 7KB 256 RAM 33 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 7KB OTP 44PLCC
MCU, 8BIT, PIC16, 20MHZ, PLCC-44; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:33I/O s; Supply Voltage Min:4V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C774-I/L | PIC16C774-I/L-ND | 889419-PIC16C774-I/L | PIC16C774-I/L | PIC16C774-I/L | PIC16C774-I/L | PIC16C774-I/L | 23C4913 |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16C774-I/L | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 7 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| ROM | 0.2560 KB | 7 KB | ||||||
| ROM Type | EPROM; OTP EPROM | OTP | OTP; OTP | OTP; OTP |