Microchip Technology, Inc. Microcontrollers PIC16C745-I/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C745-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C745-I/SO-ND
Microcontrollers PIC16C745-I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SOIC

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16C745-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16C745-I/SO
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16C745-I/SO
IC MCU 8BIT 14KB OTP 28SOIC Product overview: PIC16C745-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C745-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB OTP 28SOIC Product overview: PIC16C745-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C745-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 3792768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3792768
Microcontrollers 3792768
8bit microcontroller, PIC16C745-I/SO

8bit microcontroller, PIC16C745-I/SO

Supplier's Site
Microcontrollers - 3792768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3792768P
Microcontrollers 3792768P
8bit microcontroller, PIC16C745-I/SO

8bit microcontroller, PIC16C745-I/SO

Supplier's Site
Microcontrollers - 1449130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449130
Microcontrollers 1449130
8bit microcontroller, PIC16C745-I/SO

8bit microcontroller, PIC16C745-I/SO

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16C745-I/SO - 038179-PIC16C745-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C745-I/SO
038179-PIC16C745-I/SO
Embedded - Embedded - Microcontrollers - PIC16C745-I/SO 038179-PIC16C745-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 038179-PIC16C745-I/S O Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 14KB (8K x 14) Program Memory Type: OTP Data Converters: A/D 5x8b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 24MHz Supply Voltage - Operating: 4.35 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038179-PIC16C745-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 14KB (8K x 14)
Program Memory Type: OTP
Data Converters: A/D 5x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4.35 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C745-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C745-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C745-I/SO
IC MCU 8BIT 14KB OTP 28SOIC

IC MCU 8BIT 14KB OTP 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C745-I/SO
8-bit Microcontrollers - MCU PIC16C745-I/SO
8-bit Microcontrollers - MCU 14KB 256 RAM 22 I/O

8-bit Microcontrollers - MCU 14KB 256 RAM 22 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 24Mhz, Soic-28; Product Range Microchip - 69K7629 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 24Mhz, Soic-28; Product Range Microchip
69K7629
Microcontroller Mcu, 8 Bit, Pic16, 24Mhz, Soic-28; Product Range Microchip 69K7629
MICROCONTROLLER MCU, 8 BIT, PIC16, 24MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:24MHz; Program Memory Size:14KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 24MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:24MHz; Program Memory Size:14KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C745-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C745-I/SO
Embedded - Microcontrollers PIC16C745-I/SO
IC MCU 8BIT 14KB OTP 28SOIC

IC MCU 8BIT 14KB OTP 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16C745-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C745-I/SO
Microcontrollers PIC16C745-I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C745-I/SO-ND 685-PIC16C745-I/SO 3792768 3792768P 038179-PIC16C745-I/SO PIC16C745-I/SO PIC16C745-I/SO 69K7629 PIC16C745-I/SO PIC16C745-I/SO
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C745-I/SO Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 24Mhz, Soic-28; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits 8 Bit
RAM 0.2560 KB 0.2560 KB 14 KB 256 KB 0.2560 KB 0.2560 KB
ROM 14 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAKXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details