Microchip Technology, Inc. Microcontrollers PIC16F1519T-I/PT

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1519T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1519T-I/PTCT-ND
Microcontrollers PIC16F1519T-I/PTCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F1519T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1519T-I/PTTR-ND
Microcontrollers PIC16F1519T-I/PTTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F1519T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1519T-I/PTDKR-ND
Microcontrollers PIC16F1519T-I/PTDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264373-PIC16F1519T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264373-PIC16F1519T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264373-PIC16F1519T-I/PT
Win Source Part Number: 1264373-PIC16F1519T- I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 20MHz Package: Tape & Reel Standard Package: 1,200 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F1519T-I/PTDKR, PIC16F1519T-I/PT,PIC 16F1519T-I/PTTR,PIC1 6F1519T-I/PTCT Base Product Number: PIC16F1519

Win Source Part Number: 1264373-PIC16F1519T-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 20MHz
Package: Tape & Reel
Standard Package: 1,200
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F1519T-I/PTDKR,PIC16F1519T-I/PT,PIC16F1519T-I/PTTR,PIC16F1519T-I/PTCT
Base Product Number: PIC16F1519

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1519T-I/PT
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1519T-I/PT
IC MCU 8BIT 28KB FLASH 44TQFP Product overview: PIC16F1519T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1519T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 44TQFP Product overview: PIC16F1519T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1519T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1519T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1519T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1519T-I/PT
IC MCU 8BIT 28KB FLASH 44TQFP

IC MCU 8BIT 28KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC16F1519T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1519T-I/PT
Microcontrollers PIC16F1519T-I/PT
IC MCU 8BIT 28KB FLASH 44TQFP

IC MCU 8BIT 28KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F1519T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1519T-I/PT
Microcontrollers PIC16F1519T-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1519T-I/PT
8-bit Microcontrollers - MCU PIC16F1519T-I/PT
8-bit Microcontrollers - MCU 28KB Flash 1024B RAM 10-bit 1.8-5.5V

8-bit Microcontrollers - MCU 28KB Flash 1024B RAM 10-bit 1.8-5.5V

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1519T-I/PT
Embedded - Microcontrollers PIC16F1519T-I/PT
IC MCU 8BIT 28KB FLASH 44TQFP

IC MCU 8BIT 28KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1519T-I/PTCT-ND 1264373-PIC16F1519T-I/PT 685-PIC16F1519T-I/PT PIC16F1519T-I/PT PIC16F1519T-I/PT PIC16F1519T-I/PT PIC16F1519T-I/PT PIC16F1519T-I/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 28x10b
RAM 1 KB 28 KB 1 KB 1 KB 1 KB 1 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details