Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16F1516T-I/SS

Description
IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16F1516T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1516T-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16F1516T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1516T-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1516T-I/SS
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1516T-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16F1516T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1516T-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16F1516T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1516T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2638079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638079
Microcontrollers 2638079
8bit MCU 28-pin, 14KB Flash, 512B RAM, 1

8bit MCU 28-pin, 14KB Flash, 512B RAM, 1

Supplier's Site
Microcontrollers - 2638080P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638080P
Microcontrollers 2638080P
8bit MCU 28-pin, 14KB Flash, 512B RAM, 1

8bit MCU 28-pin, 14KB Flash, 512B RAM, 1

Supplier's Site
Microcontrollers - 2638080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638080
Microcontrollers 2638080
8bit MCU 28-pin, 14KB Flash, 512B RAM, 1

8bit MCU 28-pin, 14KB Flash, 512B RAM, 1

Supplier's Site
Microcontrollers - PIC16F1516T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1516T-I/SSCT-ND
Microcontrollers PIC16F1516T-I/SSCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F1516T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1516T-I/SSDKR-ND
Microcontrollers PIC16F1516T-I/SSDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F1516T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1516T-I/SSTR-ND
Microcontrollers PIC16F1516T-I/SSTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 968982-PIC16F1516T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
968982-PIC16F1516T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 968982-PIC16F1516T-I/SS
Win Source Part Number: 968982-PIC16F1516T-I /SS Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 20MHz Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F1516T-I/SSCT,P IC16F1516T-I/SS-ND,P IC16F1516T-I/SSTR,PI C16F1516T-I/SSDKR Base Product Number: PIC16F1516

Win Source Part Number: 968982-PIC16F1516T-I/SS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 20MHz
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 17x10b
Oscillator Type: Internal
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F1516T-I/SSCT,PIC16F1516T-I/SS-ND,PIC16F1516T-I/SSTR,PIC16F1516T-I/SSDKR
Base Product Number: PIC16F1516

Buy Now Datasheet
Microcontrollers - PIC16F1516T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1516T-I/SS
Microcontrollers PIC16F1516T-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F1516T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1516T-I/SS
Microcontrollers PIC16F1516T-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1516T-I/SS
8-bit Microcontrollers - MCU PIC16F1516T-I/SS
8-bit Microcontrollers - MCU 14KB Flash 512B RAM 10-bit 1.8-5.5V

8-bit Microcontrollers - MCU 14KB Flash 512B RAM 10-bit 1.8-5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1516T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1516T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1516T-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F1516T-I/SS
Embedded - Microcontrollers PIC16F1516T-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1516T-I/SS 2638079 PIC16F1516T-I/SSCT-ND 968982-PIC16F1516T-I/SS PIC16F1516T-I/SS PIC16F1516T-I/SS PIC16F1516T-I/SS PIC16F1516T-I/SS PIC16F1516T-I/SS
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.5120 KB 0.5120 KB 14 KB 0.5120 KB 0.5120 KB 512 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - CR16MCS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details