The PIC16C771-I/P is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It includes 4K words of program memory and 256 bytes of data memory, supporting up to 10 internal and external interrupt sources. The device is equipped with a 12-bit analog-to-digital converter (ADC) with six input channels, and it offers various timer functionalities, including Timer0, Timer1, and Timer2. This microcontroller supports multiple oscillator options for flexibility in design, including internal RC and external clock configurations. It operates within a voltage range of 2.5V to 5.5V and is designed for low power consumption, with typical currents of less than 2 mA at 4V and 4 MHz, and standby currents below 1 µA. The PIC16C771-I/P also features In-Circuit Serial Programming (ICSP) capabilities and a robust set of I/O pins, allowing for versatile application in embedded systems.
MCU 8-Bit PIC16 7KB EPROM ADC PDIP20
MCU 8-Bit PIC16 7KB EPROM ADC PDIP20
MCU 8-Bit PIC16 7KB EPROM ADC PDIP20
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1322449-PIC16C771-I/
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 22
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
RAM Size: 256 x 8
Data Converters: A/D 6x12b
Oscillator Type: Internal
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C771-I/P-NDR,PI
Base Product Number: PIC16C771
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 7KB OTP 20DIP Product overview: PIC16C771-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C771-I/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 7KB OTP 20DIP
IC MCU 8BIT 7KB OTP 20DIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-20; Product Range:PIC16 Family PIC16C7x Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 8230631 | 8230631P | PIC16C771-I/P-ND | 1322449-PIC16C771-I/P | 685-PIC16C771-I/P | PIC16C771-I/P | PIC16C771-I/P | PIC16C771-I/P | 19C7268 | PIC16C771-I/P |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| ROM | 7 KB | 7 KB | 7 KB | 0.2560 KB | ||||||
| Package Type | CDIP; PDIP; Other; Pdip | CDIP; PDIP; Other; PDIP | CDIP; Other; "20-DIP (0.300"", 7.62mm)" | CDIP; Other; 20-DIP (0.300", 7.62mm) | Other; Tube | CDIP; Other; 20-DIP (0.300\", 7.62mm) | CDIP; Other; 20-DIP (0.300\", 7.62mm) | CDIP; Other; DIP | ||
| Pin Count | 20 | 20 | 20 | 20 | ||||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz |