Microchip Technology, Inc. Microcontrollers PIC16C770-I/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C770-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C770-I/SO-ND
Microcontrollers PIC16C770-I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C770-I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C770-I/SO
IC MCU 8BIT 3.5KB OTP 20SOIC Product overview: PIC16C770-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C770-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 20SOIC Product overview: PIC16C770-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C770-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C770-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C770-I/SO
Microcontrollers PIC16C770-I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C770-I/SO
8-bit Microcontrollers - MCU PIC16C770-I/SO
8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C770-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C770-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C770-I/SO
IC MCU 8BIT 3.5KB OTP 20SOIC

IC MCU 8BIT 3.5KB OTP 20SOIC

Supplier's Site
IC MCU 8BIT 3.5KB OTP 20SOIC - 536-PIC16C770-I/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 3.5KB OTP 20SOIC
536-PIC16C770-I/SO
IC MCU 8BIT 3.5KB OTP 20SOIC 536-PIC16C770-I/SO
IC MCU 8BIT 3.5KB OTP 20SOIC

IC MCU 8BIT 3.5KB OTP 20SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-20; Product Range Microchip - 19C7267 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-20; Product Range Microchip
19C7267
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-20; Product Range Microchip 19C7267
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-20; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-20; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C770-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C770-I/SO
Embedded - Microcontrollers PIC16C770-I/SO
IC MCU 8BIT 3.5KB OTP 20SOIC

IC MCU 8BIT 3.5KB OTP 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C770-I/SO-ND 685-PIC16C770-I/SO PIC16C770-I/SO PIC16C770-I/SO PIC16C770-I/SO 536-PIC16C770-I/SO 19C7267 PIC16C770-I/SO
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 3.5KB OTP 20SOIC Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-20; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 6x12b
RAM 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 3.5 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details