Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16F1516-I/SO

Description
IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F1516-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1516-I/SO can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F1516-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1516-I/SO can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F1516-I/SO is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz at 2.5V and 16 MHz at 1.8V. It supports up to 28 Kbytes of linear program memory and 1024 bytes of linear data memory, along with 128 bytes of high endurance flash data memory capable of 100K erase/write cycles. The device includes a 10-bit analog-to-digital converter (ADC) with up to 28 channels and auto acquisition capability, making it suitable for applications requiring analog input processing. This microcontroller operates within a voltage range of 2.3V to 5.5V and features a variety of power management options, including a low-power sleep mode with a typical current consumption of 30 µA/MHz at 1.8V. It also includes a fail-safe clock monitor and a watchdog timer for enhanced reliability. The PIC16F1516-I/SO offers a flexible oscillator structure with an internal oscillator block and support for external oscillators. With up to 35 I/O pins, the microcontroller supports various communication protocols, including SPI and I²C, and features enhanced serial communication capabilities. The device is designed for easy programming and debugging, supporting in-circuit serial programming and debugging via two pins. This microcontroller is suitable for a wide range of embedded applications requiring efficient processing and low power consumption.

Datasheet Summary
Powered by GS/AI

The PIC16F1516-I/SO is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz at 2.5V and 16 MHz at 1.8V. It supports up to 28 Kbytes of linear program memory and 1024 bytes of linear data memory, along with 128 bytes of high endurance flash data memory capable of 100K erase/write cycles. The device includes a 10-bit analog-to-digital converter (ADC) with up to 28 channels and auto acquisition capability, making it suitable for applications requiring analog input processing. This microcontroller operates within a voltage range of 2.3V to 5.5V and features a variety of power management options, including a low-power sleep mode with a typical current consumption of 30 µA/MHz at 1.8V. It also includes a fail-safe clock monitor and a watchdog timer for enhanced reliability. The PIC16F1516-I/SO offers a flexible oscillator structure with an internal oscillator block and support for external oscillators. With up to 35 I/O pins, the microcontroller supports various communication protocols, including SPI and I²C, and features enhanced serial communication capabilities. The device is designed for easy programming and debugging, supporting in-circuit serial programming and debugging via two pins. This microcontroller is suitable for a wide range of embedded applications requiring efficient processing and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F1516-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1516-I/SO
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1516-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F1516-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1516-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F1516-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1516-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1516-I/SO - 733394-PIC16F1516-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1516-I/SO
733394-PIC16F1516-I/SO
Embedded - Embedded - Microcontrollers - PIC16F1516-I/SO 733394-PIC16F1516-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 733394-PIC16F1516-I/ SO Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 20MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH Data Converters: A/D 17x10b Supply Voltage: 2.3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: PIC16F1516 Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 25 Date RAM Size: 512 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 733394-PIC16F1516-I/SO
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Data Converters: A/D 17x10b
Supply Voltage: 2.3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SOIC
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16F1516
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 25
Date RAM Size: 512 x 8

Buy Now
Microcontrollers - PIC16F1516-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1516-I/SO-ND
Microcontrollers PIC16F1516-I/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1516-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1516-I/SO
Embedded - Microcontrollers PIC16F1516-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1516-I/SO
8-bit Microcontrollers - MCU PIC16F1516-I/SO
8-bit Microcontrollers - MCU 14KB Flash 512B RAM 10-bit 1.8-5.5V

8-bit Microcontrollers - MCU 14KB Flash 512B RAM 10-bit 1.8-5.5V

Buy Now Datasheet
Microcontrollers - PIC16F1516-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1516-I/SO
Microcontrollers PIC16F1516-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip - 91R2989 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip
91R2989
Mcu, 8Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip 91R2989
MCU, 8BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; Supply Voltage Min:2.3V RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; Supply Voltage Min:2.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F1516-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1516-I/SO
Microcontrollers PIC16F1516-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1516-I/SO 733394-PIC16F1516-I/SO PIC16F1516-I/SO-ND PIC16F1516-I/SO PIC16F1516-I/SO PIC16F1516-I/SO 91R2989 PIC16F1516-I/SO
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F1516-I/SO Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Mcu, 8Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.5120 KB 14 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to ? volts 2.3 to 5.5 volts
Serial Interface I2C, SPI, USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers