Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16F1526T-I/PT

Description
IC MCU 8BIT 14KB FLASH 64TQFP Product overview: PIC16F1526T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1526T-I/PT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 14KB FLASH 64TQFP Product overview: PIC16F1526T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1526T-I/PT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F1526T-I/PT is a 64-pin flash microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It operates at speeds of up to 20 MHz at 2.5V and 16 MHz at 1.8V, with a 200 ns instruction cycle. The device includes a 16-level deep hardware stack, automatic context saving for interrupts, and supports various addressing modes with two full 16-bit File Select Registers. This microcontroller offers up to 28 Kbytes of linear program memory and 1536 bytes of linear data memory. It features high-endurance flash data memory with 128 bytes of nonvolatile storage capable of 100K erase/write cycles. The flexible oscillator structure includes a 16 MHz internal oscillator and supports external oscillators up to 20 MHz. Operating voltage ranges from 2.3V to 5.5V, and it includes features such as self-programmability, power-on reset, programmable low-power brown-out reset, and an extended watchdog timer. The device is designed for low power consumption, with sleep mode currents as low as 20 nA at 1.8V. Analog capabilities include a 10-bit ADC with 30 external channels and two internal channels, along with a fixed voltage reference module. The microcontroller provides 53 I/O pins, multiple timers, and communication interfaces including two Master Synchronous Serial Ports and two Enhanced Universal Synchronous Asynchronous Receiver Transmitters. This combination of features makes the PIC16F1526T-I/PT suitable for a wide range of embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16F1526T-I/PT is a 64-pin flash microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It operates at speeds of up to 20 MHz at 2.5V and 16 MHz at 1.8V, with a 200 ns instruction cycle. The device includes a 16-level deep hardware stack, automatic context saving for interrupts, and supports various addressing modes with two full 16-bit File Select Registers. This microcontroller offers up to 28 Kbytes of linear program memory and 1536 bytes of linear data memory. It features high-endurance flash data memory with 128 bytes of nonvolatile storage capable of 100K erase/write cycles. The flexible oscillator structure includes a 16 MHz internal oscillator and supports external oscillators up to 20 MHz. Operating voltage ranges from 2.3V to 5.5V, and it includes features such as self-programmability, power-on reset, programmable low-power brown-out reset, and an extended watchdog timer. The device is designed for low power consumption, with sleep mode currents as low as 20 nA at 1.8V. Analog capabilities include a 10-bit ADC with 30 external channels and two internal channels, along with a fixed voltage reference module. The microcontroller provides 53 I/O pins, multiple timers, and communication interfaces including two Master Synchronous Serial Ports and two Enhanced Universal Synchronous Asynchronous Receiver Transmitters. This combination of features makes the PIC16F1526T-I/PT suitable for a wide range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1526T-I/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1526T-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP Product overview: PIC16F1526T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1526T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 64TQFP Product overview: PIC16F1526T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1526T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2638081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638081
Microcontrollers 2638081
8bit MCU 64-pin, 14KB Flash, 768B RAM, 1

8bit MCU 64-pin, 14KB Flash, 768B RAM, 1

Supplier's Site
Microcontrollers - 2638082P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638082P
Microcontrollers 2638082P
8bit MCU 64-pin, 14KB Flash, 768B RAM, 1

8bit MCU 64-pin, 14KB Flash, 768B RAM, 1

Supplier's Site
Microcontrollers - 2638082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638082
Microcontrollers 2638082
8bit MCU 64-pin, 14KB Flash, 768B RAM, 1

8bit MCU 64-pin, 14KB Flash, 768B RAM, 1

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F1526T-I/PT - 889437-PIC16F1526T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1526T-I/PT
889437-PIC16F1526T-I/PT
Embedded - Embedded - Microcontrollers - PIC16F1526T-I/PT 889437-PIC16F1526T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889437-PIC16F1526T-I /PT Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10) Core Processor: PIC Speed: 20MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH Data Converters: A/D 30x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC16F1526 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F1526T-I/PTDKR, PIC16F1526T-I/PTTR, PIC16F1526T-I/PTCT, PIC16F1526T-I/PT-ND

Manufacturer: Microchip Technology
Win Source Part Number: 889437-PIC16F1526T-I/PT
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)
Core Processor: PIC
Speed: 20MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Data Converters: A/D 30x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC16F1526
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F1526T-I/PTDKR, PIC16F1526T-I/PTTR, PIC16F1526T-I/PTCT, PIC16F1526T-I/PT-ND

Buy Now Datasheet
Microcontrollers - PIC16F1526T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1526T-I/PTTR-ND
Microcontrollers PIC16F1526T-I/PTTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F1526T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1526T-I/PTCT-ND
Microcontrollers PIC16F1526T-I/PTCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F1526T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1526T-I/PTDKR-ND
Microcontrollers PIC16F1526T-I/PTDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1526T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1526T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1526T-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC16F1526T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1526T-I/PT
Microcontrollers PIC16F1526T-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1526T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1526T-I/PT
Embedded - Microcontrollers PIC16F1526T-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F1526T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1526T-I/PT
Microcontrollers PIC16F1526T-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1526T-I/PT
8-bit Microcontrollers - MCU PIC16F1526T-I/PT
8-bit Microcontrollers - MCU 14KB Flash RAM 768b nanoWatt

8-bit Microcontrollers - MCU 14KB Flash RAM 768b nanoWatt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1526T-I/PT 2638081 889437-PIC16F1526T-I/PT PIC16F1526T-I/PTTR-ND PIC16F1526T-I/PT PIC16F1526T-I/PT PIC16F1526T-I/PT PIC16F1526T-I/PT PIC16F1526T-I/PT
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1526T-I/PT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.7680 KB 14 KB 0.7680 KB 768 KB 0.7680 KB 0.7680 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts 2.3 to 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161SL25MAABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers