PIC PIC® 16C Microcontroller IC 8-Bit 8MHz 7KB (4K x 14) OTP 64-TQFP (10x10)
8-bit Microcontrollers - MCU 7KB 176 RAM 52 I/O
IC MCU 8BIT 7KB OTP 64TQFP
IC,MICROCONTROLLER,8
IC MCU 8BIT 7KB OTP 64TQFP
PIC PIC® 16C Microcontroller IC 8-Bit 8MHz 7KB (4K x 14) OTP 64-TQFP (10x10)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C924-08/PT-ND | PIC16C924-08/PT | PIC16C924-08/PT | 23C4948 | PIC16C924-08/PT | PIC16C924-08/PT |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |||
| Bits | 8 Bit | |||||
| RAM | 0.1760 KB | 176 KB | 0.1760 KB | |||
| ROM | 7 KB |