Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16C765-I/PT

Description
IC MCU 8BIT 14KB OTP 44TQFP Product overview: PIC16C765-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C765-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 14KB OTP 44TQFP Product overview: PIC16C765-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C765-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16C765-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16C765-I/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16C765-I/PT
IC MCU 8BIT 14KB OTP 44TQFP Product overview: PIC16C765-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C765-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB OTP 44TQFP Product overview: PIC16C765-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C765-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C765-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C765-I/PT-ND
Microcontrollers PIC16C765-I/PT-ND
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 44-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C765-I/PT - 791930-PIC16C765-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C765-I/PT
791930-PIC16C765-I/PT
Embedded - Embedded - Microcontrollers - PIC16C765-I/PT 791930-PIC16C765-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 791930-PIC16C765-I/P T Series: PIC 16C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 24MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: SCI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 14KB (8K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 256 x 8 Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4.35 V ~ 5.25 V Family Name: PIC16C765 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC16C765-I/PG; PIC16C765-I/P; PIC16C765T-I/LG; PIC16C765-I/L; Introduction Date: July 01, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791930-PIC16C765-I/PT
Series: PIC 16C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 24MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: SCI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 14KB (8K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 256 x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 4.35 V ~ 5.25 V
Family Name: PIC16C765
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC16C765-I/PG; PIC16C765-I/P; PIC16C765T-I/LG; PIC16C765-I/L;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C765-I/PT
Embedded - Microcontrollers PIC16C765-I/PT
IC MCU 8BIT 14KB OTP 44TQFP

IC MCU 8BIT 14KB OTP 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C765-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C765-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C765-I/PT
IC MCU 8BIT 14KB OTP 44TQFP

IC MCU 8BIT 14KB OTP 44TQFP

Supplier's Site
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip - 25C3312 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip
25C3312
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip 25C3312
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,TQFP,44PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,TQFP,44PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C765-I/PT
8-bit Microcontrollers - MCU PIC16C765-I/PT
8-bit Microcontrollers - MCU 14KB 256 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 256 RAM 33 I/O

Buy Now Datasheet
Microcontrollers - PIC16C765-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C765-I/PT
Microcontrollers PIC16C765-I/PT
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 44-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C765-I/PT PIC16C765-I/PT-ND 791930-PIC16C765-I/PT PIC16C765-I/PT PIC16C765-I/PT 25C3312 PIC16C765-I/PT PIC16C765-I/PT
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C765-I/PT Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 0.2560 KB 0.2560 KB 14 KB 256 KB 0.2560 KB
ROM Type EPROM; EPROM OTP OTP; One Time Programmable(OTP) OTP; OTP
Supply Voltage 4.35 to 5.25 volts 4.35 to 5.25 volts 4.35 to 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details