Win Source Part Number: 1264369-PIC16F15325T
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 11x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 16-UQFN Exposed Pad
Supplier Device Package: 16-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F15325T-I/JQ,PI
Base Product Number: PIC16F15325
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
IC MCU 8BIT 14KB FLASH 16UQFN Product overview: PIC16F15325T-I/JQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15325T-I/J
IC MCU 8BIT 14KB FLASH 16UQFN
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2xEUSART, SPI/I2C
IC MCU 8BIT 14KB FLASH 16UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
IC MCU 8BIT 14KB FLASH 16UQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264369-PIC16F15325T-I/JQ | PIC16F15325T-I/JQTR-ND | 685-PIC16F15325T-I/JQ | PIC16F15325T-I/JQ | PIC16F15325T-I/JQ | PIC16F15325T-I/JQ | PIC16F15325T-I/JQ | PIC16F15325T-I/JQ |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 14 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 to 2.3 volts |