Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16C74B-20I/L

Description
IC MCU 8BIT 7KB OTP 44PLCC Product overview: PIC16C74B-20I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74B-20I/L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB OTP 44PLCC Product overview: PIC16C74B-20I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74B-20I/L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C74B-20I/L
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C74B-20I/L
IC MCU 8BIT 7KB OTP 44PLCC Product overview: PIC16C74B-20I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74B-20I/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 44PLCC Product overview: PIC16C74B-20I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74B-20I/L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C74B-20I/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C74B-20I/L-ND
Microcontrollers PIC16C74B-20I/L-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C74B-20I/L - 1237908-PIC16C74B-20I/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C74B-20I/L
1237908-PIC16C74B-20I/L
Embedded - Embedded - Microcontrollers - PIC16C74B-20I/L 1237908-PIC16C74B-20I/L
Manufacturer: Microchip Technology Win Source Part Number: 1237908-PIC16C74B-20 I/L Series: PIC 16C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16C74 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): PIC16C74B-20I/JWG; PIC16C74B-20I/SPG; PIC16C74B-20I/SP; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237908-PIC16C74B-20I/L
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 192 x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16C74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): PIC16C74B-20I/JWG; PIC16C74B-20I/SPG; PIC16C74B-20I/SP;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16C74B-20I/L - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C74B-20I/L
Microcontrollers PIC16C74B-20I/L
IC MCU 8BIT 7KB OTP 44PLCC

IC MCU 8BIT 7KB OTP 44PLCC

Supplier's Site Datasheet
IC MCU 8BIT 7KB OTP 44PLCC - 536-PIC16C74B-20I/L - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 7KB OTP 44PLCC
536-PIC16C74B-20I/L
IC MCU 8BIT 7KB OTP 44PLCC 536-PIC16C74B-20I/L
IC MCU 8BIT 7KB OTP 44PLCC

IC MCU 8BIT 7KB OTP 44PLCC

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C74B-20I/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C74B-20I/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C74B-20I/L
IC MCU 8BIT 7KB OTP 44PLCC

IC MCU 8BIT 7KB OTP 44PLCC

Supplier's Site
Embedded - Microcontrollers - PIC16C74B-20I/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C74B-20I/L
Embedded - Microcontrollers PIC16C74B-20I/L
IC MCU 8BIT 7KB OTP 44PLCC

IC MCU 8BIT 7KB OTP 44PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C74B-20I/L
8-bit Microcontrollers - MCU PIC16C74B-20I/L
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet
Microcontrollers - PIC16C74B-20I/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C74B-20I/L
Microcontrollers PIC16C74B-20I/L
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C74B-20I/L PIC16C74B-20I/L-ND 1237908-PIC16C74B-20I/L PIC16C74B-20I/L 536-PIC16C74B-20I/L PIC16C74B-20I/L PIC16C74B-20I/L PIC16C74B-20I/L PIC16C74B-20I/L
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C74B-20I/L Microcontrollers IC MCU 8BIT 7KB OTP 44PLCC Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1920 KB 0.1920 KB 7 KB 0.1920 KB 0.1920 KB 192 KB 0.1920 KB
ROM 0.1920 KB 7 KB
ROM Type EPROM; OTP EPROM OTP OTP; One Time Programmable(OTP) OTP; OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details