IC MCU 8BIT 3.5KB FLASH 16UQFN Product overview: PIC16F1503-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1503-I/MV can be used for catalog matching and distributor lookup.
Win Source Part Number: 1084937-PIC16F1503-I
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16F, Functional Safety (FuSa)
Core Processor: PIC
Speed: 20MHz
Package: Tube
Standard Package: 120
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 16-UFQFN Exposed Pad
Supplier Device Package: 16-UQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16LF1503T-I/MV; PIC16LF1503-I/MV; PIC16F636-I/SLPIC16F
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F1503
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-UQFN (3x3)
IC MCU 8BIT 3.5KB FLASH 16UQFN
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-UQFN (3x3)
IC MCU 8BIT 3.5KB FLASH 16UQFN
IC MCU 8BIT 3.5KB FLASH 16UQFN
IC MCU 8BIT 3.5KB FLASH 16UQFN
8-bit Microcontrollers - MCU 8 Bit MCU 3.5KB Fl 128B RAM, 10-bit ADC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1503-I/MV | 1084937-PIC16F1503-I/MV | PIC16F1503-I/MV-ND | PIC16F1503-I/MV | PIC16F1503-I/MV | PIC16F1503-I/MV | PIC16F1503-I/MV | 536-PIC16F1503-I/MV | PIC16F1503-I/MV |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | IC MCU 8BIT 3.5KB FLASH 16UQFN | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.1280 KB | 3.5 KB | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | ||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts | 2.5 volts | |||
| Package Type | Other; Tube | Other; 16-UFQFN Exposed Pad | Other; 16-UFQFN Exposed Pad | Other; 16-UFQFN Exposed Pad | Other; 16-UFQFN Exposed Pad | Other; 16-UFQFN Exposed Pad |