The PIC16F1518T-I/MV is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU optimized for C compiler use. It operates at speeds up to 20 MHz with a 2.5V supply and 16 MHz at 1.8V, providing a 200 ns instruction cycle. The device supports up to 28 Kbytes of linear program memory and 1024 bytes of data memory, with high endurance flash data memory capable of 100K erase/write cycles. This microcontroller includes a flexible oscillator structure with an internal oscillator ranging from 16 MHz to 31 kHz, and supports external oscillators up to 20 MHz. It features a 10-bit analog-to-digital converter (ADC) with up to 28 channels and auto acquisition capability, as well as a voltage reference module with multiple output levels. The PIC16F1518T-I/MV is designed for low power consumption, with a sleep mode current of 20 nA at 1.8V and typical operating current of 30 µA/MHz. It operates within a voltage range of 2.3V to 5.5V and includes various peripheral features such as multiple timers, a master synchronous serial port (MSSP) for SPI and I²C communication, and an enhanced universal synchronous asynchronous receiver transmitter (EUSART). This microcontroller is suitable for applications requiring efficient processing, low power operation, and extensive peripheral support.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)
8-bit Microcontrollers - MCU 28KB Flash 1024B RAM 10-bit 1.8-5.5V
IC MCU 8BIT 28KB FLASH 28UQFN
IC MCU 8BIT 28KB FLASH 28UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)
IC MCU 8BIT 28KB FLASH 28UQFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1518T-I/MV-ND | PIC16F1518T-I/MV | PIC16F1518T-I/MV | PIC16F1518T-I/MV | PIC16F1518T-I/MV | PIC16F1518T-I/MV |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 17x10b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 28 KB |