Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16F1454T-I/SL

Description
IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16F1454T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1454T-I/SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16F1454T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1454T-I/SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1454T-I/SL
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1454T-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16F1454T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1454T-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16F1454T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1454T-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1454T-I/SL - 748263-PIC16F1454T-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1454T-I/SL
748263-PIC16F1454T-I/SL
Embedded - Embedded - Microcontrollers - PIC16F1454T-I/SL 748263-PIC16F1454T-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 748263-PIC16F1454T-I /SL Series: PIC XLP 16F Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 14-SOIC (0.154", 3.90mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 8 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC16F1454 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): PIC16F1454-I/ML; PIC16F1454T-I/ML; PIC16F1454-I/P; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 748263-PIC16F1454T-I/SL
Series: PIC XLP 16F
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 14-SOIC (0.154", 3.90mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 8
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC16F1454
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): PIC16F1454-I/ML; PIC16F1454T-I/ML; PIC16F1454-I/P;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16F1454T-I/SLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1454T-I/SLCT-ND
Microcontrollers PIC16F1454T-I/SLCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F1454T-I/SLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1454T-I/SLTR-ND
Microcontrollers PIC16F1454T-I/SLTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F1454T-I/SLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1454T-I/SLDKR-ND
Microcontrollers PIC16F1454T-I/SLDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1454T-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1454T-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1454T-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1454T-I/SL
8-bit Microcontrollers - MCU PIC16F1454T-I/SL
8-bit Microcontrollers - MCU 7KB Flsh 1kB RAM 48MHz Int Osc 12 I/0

8-bit Microcontrollers - MCU 7KB Flsh 1kB RAM 48MHz Int Osc 12 I/0

Buy Now Datasheet
Microcontrollers - PIC16F1454T-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1454T-I/SL
Microcontrollers PIC16F1454T-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1454T-I/SL
Embedded - Microcontrollers PIC16F1454T-I/SL
IC MCU 8BIT 14KB FLASH 14SOIC

IC MCU 8BIT 14KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F1454T-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1454T-I/SL
Microcontrollers PIC16F1454T-I/SL
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1454T-I/SL 748263-PIC16F1454T-I/SL PIC16F1454T-I/SLCT-ND PIC16F1454T-I/SL PIC16F1454T-I/SL PIC16F1454T-I/SL PIC16F1454T-I/SL PIC16F1454T-I/SL
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F1454T-I/SL Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 1 KB 14 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts 2.3 to 5.5 volts
Serial Interface I2C/SPI/USART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
 - 64-2145PBF - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details