Microchip Technology, Inc. Microcontrollers PIC16F1454-I/ML

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1454-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1454-I/ML-ND
Microcontrollers PIC16F1454-I/ML-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F1454-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1454-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1454-I/ML
IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16F1454-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1454-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16F1454-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1454-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322313-PIC16F1454-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322313-PIC16F1454-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322313-PIC16F1454-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1322313-PIC16F1454-I /ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 48MHz Standard Package: 91 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 8 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Oscillator Type: Internal Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16F1454 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322313-PIC16F1454-I/ML
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 48MHz
Standard Package: 91
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 8
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Oscillator Type: Internal
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F1454
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
IC MCU 8BIT 14KB FLASH 16QFN - 536-PIC16F1454-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 14KB FLASH 16QFN
536-PIC16F1454-I/ML
IC MCU 8BIT 14KB FLASH 16QFN 536-PIC16F1454-I/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1454-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1454-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1454-I/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site
Microcontrollers - PIC16F1454-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1454-I/ML
Microcontrollers PIC16F1454-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F1454-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1454-I/ML
Microcontrollers PIC16F1454-I/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F1454-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1454-I/ML
Embedded - Microcontrollers PIC16F1454-I/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1454-I/ML
8-bit Microcontrollers - MCU PIC16F1454-I/ML
8-bit Microcontrollers - MCU 7 KB Flash 1kB RAM 48 MHz Int Osc

8-bit Microcontrollers - MCU 7 KB Flash 1kB RAM 48 MHz Int Osc

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1454-I/ML-ND 685-PIC16F1454-I/ML 1322313-PIC16F1454-I/ML 536-PIC16F1454-I/ML PIC16F1454-I/ML PIC16F1454-I/ML PIC16F1454-I/ML PIC16F1454-I/ML PIC16F1454-I/ML
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 14KB FLASH 16QFN Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 1 KB 1 KB 14 KB 1 KB 1 KB 1 KB 1 KB
ROM 14 KB
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details