The PIC16C770-I/SS is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It includes 2K words of program memory and 256 bytes of data memory, supporting up to 10 internal and external interrupt sources. The device is equipped with a 12-bit analog-to-digital converter (ADC) with six input channels, enhancing its capability for analog signal processing. This microcontroller supports various oscillator options, including internal and external configurations, and operates within a voltage range of 2.5V to 5.5V. It features a low power consumption profile, with typical currents of less than 2 mA at 4V and 4 MHz, and standby currents as low as 1 µA. The PIC16C770-I/SS also includes multiple timers, an enhanced capture/compare/PWM module, and a master synchronous serial port for communication. The device is available in a 20-pin SSOP package, making it suitable for compact applications. Its combination of performance, low power consumption, and versatile features makes it a viable option for engineers looking for a reliable microcontroller for various embedded applications.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
IC MCU 8BIT 3.5KB OTP 20SSOP Product overview: PIC16C770-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C770-I/SS can be used for catalog matching and distributor lookup.
IC MCU 8BIT 3.5KB OTP 20SSOP
8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
IC MCU 8BIT 3.5KB OTP 20SSOP
IC,MICROCONTROLLER,8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C770-I/SS-ND | 685-PIC16C770-I/SS | PIC16C770-I/SS | PIC16C770-I/SS | PIC16C770-I/SS | PIC16C770-I/SS | 96K3857 |
| Product Name | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 6x12b | ||||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | |||
| ROM | 3.5 KB | 0.2560 KB |