The PIC16C76-04E/SP is an 8-bit microcontroller from the PIC16C7X family, featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It supports a wide operating voltage range of 2.5V to 6.0V and offers low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and less than 1 mA in standby mode. This microcontroller includes up to 8K x 14 words of program memory and 368 x 8 bytes of data memory (RAM). It features multiple timers, including an 8-bit Timer0, a 16-bit Timer1, and an 8-bit Timer2, along with capture, compare, and PWM modules. The device also incorporates an 8-bit multichannel analog-to-digital converter and supports various serial communication protocols, including SPI and I²C. Additional features include a brown-out reset, power-on reset, watchdog timer, and a power-saving sleep mode. The PIC16C76-04E/SP is suitable for applications requiring reliable performance across commercial, industrial, and extended temperature ranges.
IC MCU 8BIT 14KB OTP 28SPDIP Product overview: PIC16C76-04E/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C76-04E/SP can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 889408-PIC16C76-04E/
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 28-SPDIP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 14KB (8K x 14)
Program Memory Type: OTP
Data Converters: A/D 5x8b
Oscillator Type: External
Supply Voltage: 4V ~ 6V
Family Name: PIC16C76
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC,MICROCONTROLLER,8
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 28-SPDIP
IC MCU 8BIT 14KB OTP 28SPDIP
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O
IC MCU 8BIT 14KB OTP 28SPDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C76-04E/SP | 889408-PIC16C76-04E/SP | 23C4820 | PIC16C76-04E/SP | PIC16C76-04E/SP | PIC16C76-04E/SP | PIC16C76-04E/SP |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C76-04E/SP | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.3680 KB | 14 KB | 0.3680 KB | 368 KB | |||
| Supply Voltage | 4 to 6 volts | 4 to 6 volts | 6 volts | ||||
| Serial Interface | I2C/SPI/USART |