PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC
8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O
MCU, 8BIT, PIC16, 20MHZ, SOIC-20; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s; Supply Voltage Min:4V RoHS Compliant: Yes
IC MCU 8BIT 7KB OTP 20SOIC
IC MCU 8BIT 7KB OTP 20SOIC
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C771/SO | PIC16C771/SO | 61K3446 | PIC16C771/SO | PIC16C771/SO |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, Pic16, 20Mhz, Soic-20; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | ||
| I/O Ports | 15 | 16 |