Norgren LLC F64G-NNN-ED2

Description
Designed to protect vacuum systems. Coalescing filter element. Provides effective liquid removal and positive solid filtration. Zinc alloy body. Yoke required to fit. Aluminium bowl Manufacturer Series = F64G Filtration Size = 25µm Maximum Operating Pressure = 0.034 bar Maximum Operating Temperature = +50°C Minimum Operating Temperature = -20°C
Request a Quote
Description
Designed to protect vacuum systems. Coalescing filter element. Provides effective liquid removal and positive solid filtration. Zinc alloy body. Yoke required to fit. Aluminium bowl Manufacturer Series = F64G Filtration Size = 25µm Maximum Operating Pressure = 0.034 bar Maximum Operating Temperature = +50°C Minimum Operating Temperature = -20°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2389153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Designed to protect vacuum systems. Coalescing filter element. Provides effective liquid removal and positive solid filtration. Zinc alloy body. Yoke required to fit. Aluminium bowl Manufacturer Series = F64G Filtration Size = 25µm Maximum Operating Pressure = 0.034 bar Maximum Operating Temperature = +50°C Minimum Operating Temperature = -20°C

Designed to protect vacuum systems. Coalescing filter element. Provides effective liquid removal and positive solid filtration. Zinc alloy body. Yoke required to fit. Aluminium bowl
Manufacturer Series = F64G
Filtration Size = 25µm
Maximum Operating Pressure = 0.034 bar
Maximum Operating Temperature = +50°C
Minimum Operating Temperature = -20°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 2389153
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details
Oil Mist Eliminator - OME Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Coalescing
Features Gauge
Maximum Volume 125.0 to 8000.0 SCFM (212 to 13598 m³/hr)
View Details
10-32 or M5 Thread to Breather, Mesh Screen Filter - MBS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details