Norgren LLC F72G-2GN-ST3

Description
Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene Manufacturer Series = F72G Filtration Size = 40µm Drain Type = Semi Automatic Port Connection = G 1/4 Typical Flow Rate = 30L/s Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/4 in
Request a Quote
Description
Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene Manufacturer Series = F72G Filtration Size = 40µm Drain Type = Semi Automatic Port Connection = G 1/4 Typical Flow Rate = 30L/s Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2390642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene Manufacturer Series = F72G Filtration Size = 40µm Drain Type = Semi Automatic Port Connection = G 1/4 Typical Flow Rate = 30L/s Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/4 in

Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene
Manufacturer Series = F72G
Filtration Size = 40µm
Drain Type = Semi Automatic
Port Connection = G 1/4
Typical Flow Rate = 30L/s
Maximum Operating Temperature = +50°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -34°C
Port Connection Thread Size = 1/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 2390642
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread to Barb, Sintered Filter - FM3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
Fine filter - LFMB-1/2-D-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 61.8 SCFM (105 m³/hr)
View Details
Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details
Compressed Air Filter - HP Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Maximum Volume 530.0 to 28380.0 SCFM (901 to 48238 m³/hr)
View Details