Norgren LLC F07-100-A3TG

Description
Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body Manufacturer Series = F07 Filtration Size = 40µm Drain Type = Automatic Port Connection = G 1/8 Typical Flow Rate = 9L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/8 in
Request a Quote
Description
Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body Manufacturer Series = F07 Filtration Size = 40µm Drain Type = Automatic Port Connection = G 1/8 Typical Flow Rate = 9L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/8 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3989091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body Manufacturer Series = F07 Filtration Size = 40µm Drain Type = Automatic Port Connection = G 1/8 Typical Flow Rate = 9L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/8 in

Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body
Manufacturer Series = F07
Filtration Size = 40µm
Drain Type = Automatic
Port Connection = G 1/8
Typical Flow Rate = 9L/s
Maximum Operating Pressure = 10 bar
Maximum Operating Temperature = +50°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -34°C
Port Connection Thread Size = 1/8 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 3989091
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/8
Filter Size 40 microns (40 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to Barb, Integrated Filter - FM5H - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details
Parker Finite - F Series Filter Vessel - FT3-801-6QU - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 3"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Compressed air filter - MS4N-LF-1/8-ERM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; NPT1/8-27
Filter Size 4 microns (4 micrometers)
View Details