Norgren LLC F64G-NNN-AD3

Description
Removes water vapour and impurities from the air supply. Maximum flow rate 75dm³/s at 6.3 bar inlet pressure with pressure drop 0.5 bar. 40î¼m filtration size. Polypropylene filter element. Zinc alloy body. Aluminium collecting bowl with prismatic sight glass Manufacturer Series = F64G Filtration Size = 40µm Drain Type = Automatic Port Connection = G 3/8 Typical Flow Rate = 66L/s Maximum Operating Pressure = 17 bar Maximum Operating Temperature = +80°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 3/8 in
Request a Quote
Description
Removes water vapour and impurities from the air supply. Maximum flow rate 75dm³/s at 6.3 bar inlet pressure with pressure drop 0.5 bar. 40î¼m filtration size. Polypropylene filter element. Zinc alloy body. Aluminium collecting bowl with prismatic sight glass Manufacturer Series = F64G Filtration Size = 40µm Drain Type = Automatic Port Connection = G 3/8 Typical Flow Rate = 66L/s Maximum Operating Pressure = 17 bar Maximum Operating Temperature = +80°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 3/8 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1844328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Removes water vapour and impurities from the air supply. Maximum flow rate 75dm³/s at 6.3 bar inlet pressure with pressure drop 0.5 bar. 40î¼m filtration size. Polypropylene filter element. Zinc alloy body. Aluminium collecting bowl with prismatic sight glass Manufacturer Series = F64G Filtration Size = 40µm Drain Type = Automatic Port Connection = G 3/8 Typical Flow Rate = 66L/s Maximum Operating Pressure = 17 bar Maximum Operating Temperature = +80°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 3/8 in

Removes water vapour and impurities from the air supply. Maximum flow rate 75dm³/s at 6.3 bar inlet pressure with pressure drop 0.5 bar. 40μm filtration size. Polypropylene filter element. Zinc alloy body. Aluminium collecting bowl with prismatic sight glass
Manufacturer Series = F64G
Filtration Size = 40µm
Drain Type = Automatic
Port Connection = G 3/8
Typical Flow Rate = 66L/s
Maximum Operating Pressure = 17 bar
Maximum Operating Temperature = +80°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -20°C
Port Connection Thread Size = 3/8 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 1844328
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 40 microns (40 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

M3 Male Thread to Female Thread, Sintered Filter - C3F - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
Micro filter - LFMA-3/4-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 39.2 SCFM (66.62 m³/hr)
View Details
Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details
Compressed Air Filter - HP Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Maximum Volume 530.0 to 28380.0 SCFM (901 to 48238 m³/hr)
View Details