Parkers P31 pneumatic particulate filter range for the removal of solid particle contamination and condensed liquids down to a particle size of 5 microns. Suitable for use in a wide variety of industrial compressed air and air preparation solutions and as an upstream filter for all systems employing a coalescing filter
Modular design with integrated ports. Robust & lightweight aluminium construction. High efficiency element as standard. Excellent water removal. One hand operation for easy cartridge removal. Positive bayonet latch to ensure correct & safe fitting. Plastic & metal bowl options. Manual & automatic drain options
Filtration Size = 5µ
Drain Type = Manual
Port Connection = G 1/2
Maximum Flow Rate = 23SCFM
Minimum Operating Pressure = 150psi
Maximum Operating Pressure = 250 psi
Maximum Operating Temperature = +65.5°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -25°C
Port Connection Thread Size = 1/2 in
| RS Components, Ltd. | |
|---|---|
| Product Category | Compressed Air Filters |
| Product Number | 8675784 |
| Filter Type | General Purpose |
| Connection | British Standard Pipe Thread; G 1/2 |
| Filter Size | 5 microns (5 micrometers) |