Norgren LLC F07-100-M3TG

Description
Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body Manufacturer Series = F07 Filtration Size = 40µm Drain Type = Manual Port Connection = G 1/8 Typical Flow Rate = 9L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/8 in
Request a Quote
Description
Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body Manufacturer Series = F07 Filtration Size = 40µm Drain Type = Manual Port Connection = G 1/8 Typical Flow Rate = 9L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/8 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 122627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body Manufacturer Series = F07 Filtration Size = 40µm Drain Type = Manual Port Connection = G 1/8 Typical Flow Rate = 9L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/8 in

Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body
Manufacturer Series = F07
Filtration Size = 40µm
Drain Type = Manual
Port Connection = G 1/8
Typical Flow Rate = 9L/s
Maximum Operating Pressure = 10 bar
Maximum Operating Temperature = +50°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -34°C
Port Connection Thread Size = 1/8 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 122627
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/8
Filter Size 40 microns (40 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

Fine Screen Breathers - NPT Hex Nipples - BMB-5-SS - O'Keefe Controls Co.
Specs
Connection 1/8" NPT
Filter Size 25 microns (25 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details
M5 Thread to Barb, Integrated Filter - FM5H - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Compressed Air Filter - KC / KB / KE / KD / KA - Kaeser Compressors, Inc.
Specs
Filter Type General Purpose; Coalescing
Connection 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 2" NPT; 3" NPT, 4" FLG, 6" FLG, 8" FLG, 10" FLG
Features Gauge
View Details