Parkers P31 range of coalescing and adsorber filters are designed for air preparation systems requiring the purest and highest quality of air. Designed to remove liquid aerosol and sub micron particles down to a size of 0.01 microns.
Adsorber Filter. Modular design with integrated ports. Robust & lightweight aluminium construction. Adsorbing activated carbon element removes oil vapours and most hydrocarbons. One hand operation for easy cartridge removal. Positive bayonet latch to ensure correct & safe fitting. Plastic & metal bowl options. Manual & automatic drain options
Drain Type = Manual
Port Connection = G 3/8
Maximum Flow Rate = 23SCFM
Minimum Operating Pressure = 150psi
Maximum Operating Pressure = 250 psi
Maximum Operating Temperature = +65.5°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -25°C
Port Connection Thread Size = 3/8 in
Filter Type = Air Filter
| RS Components, Ltd. | |
|---|---|
| Product Category | Compressed Air Filters |
| Product Number | 8675756 |
| Filter Type | General Purpose |