Norgren LLC F72C-3GD-ST0

Description
Norgren Excelon high efficiency oil removal filters. Coalescing element converts oil and water mist into liquid which can then be drained away. Quick release bayonet bowl and service indicator are standard to aid maintenance. Norgrens Excelon range are designed to be used as part of a modular installation with other Excelon products or as a in-line unit with other pneumatic air preparation equipment. High efficiency filter which conditions air. Temperature range -20°C to +50°C. Polycarbonate bowl. Element material synthetic fibre and polyurethane foam. Filtration to 0.01µm. Remaining oil content 0.01 mg/m³ Manufacturer Series = F72C Filtration Size = 0.01µm Drain Type = Semi Automatic Port Connection = G 3/8 Typical Flow Rate = 4.5L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 3/8 in
Request a Quote
Description
Norgren Excelon high efficiency oil removal filters. Coalescing element converts oil and water mist into liquid which can then be drained away. Quick release bayonet bowl and service indicator are standard to aid maintenance. Norgrens Excelon range are designed to be used as part of a modular installation with other Excelon products or as a in-line unit with other pneumatic air preparation equipment. High efficiency filter which conditions air. Temperature range -20°C to +50°C. Polycarbonate bowl. Element material synthetic fibre and polyurethane foam. Filtration to 0.01µm. Remaining oil content 0.01 mg/m³ Manufacturer Series = F72C Filtration Size = 0.01µm Drain Type = Semi Automatic Port Connection = G 3/8 Typical Flow Rate = 4.5L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 3/8 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2679254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Norgren Excelon high efficiency oil removal filters. Coalescing element converts oil and water mist into liquid which can then be drained away. Quick release bayonet bowl and service indicator are standard to aid maintenance. Norgrens Excelon range are designed to be used as part of a modular installation with other Excelon products or as a in-line unit with other pneumatic air preparation equipment. High efficiency filter which conditions air. Temperature range -20°C to +50°C. Polycarbonate bowl. Element material synthetic fibre and polyurethane foam. Filtration to 0.01µm. Remaining oil content 0.01 mg/m³ Manufacturer Series = F72C Filtration Size = 0.01µm Drain Type = Semi Automatic Port Connection = G 3/8 Typical Flow Rate = 4.5L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 3/8 in

Norgren Excelon high efficiency oil removal filters. Coalescing element converts oil and water mist into liquid which can then be drained away. Quick release bayonet bowl and service indicator are standard to aid maintenance. Norgrens Excelon range are designed to be used as part of a modular installation with other Excelon products or as a in-line unit with other pneumatic air preparation equipment.
High efficiency filter which conditions air. Temperature range -20°C to +50°C. Polycarbonate bowl. Element material synthetic fibre and polyurethane foam. Filtration to 0.01µm. Remaining oil content 0.01 mg/m³
Manufacturer Series = F72C
Filtration Size = 0.01µm
Drain Type = Semi Automatic
Port Connection = G 3/8
Typical Flow Rate = 4.5L/s
Maximum Operating Pressure = 10 bar
Maximum Operating Temperature = +50°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -34°C
Port Connection Thread Size = 3/8 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 2679254
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 0.0100 microns (0.0100 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Mesh Screen Filter - FMHS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
Compressed air filter - LF-3/8-D-MINI - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Maximum Volume 49.4 SCFM (84.03 m³/hr)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details