SMCs AF modular air filters are now easy to replace as the bowl and element are in one piece. The AF series is also more compact than the previous range. Improvements have also been made to the bowls with bowl guards now being transparent, users can monitor from any angle.
Modular connection. Polycarbonate bowl
Manufacturer Series = AF
Filtration Size = 5µm
Drain Type = Manual
Port Connection = G 3/8
Maximum Operating Pressure = 1 MPa, 1.5 MPa
Maximum Operating Temperature = +60°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -5°C
Port Connection Thread Size = 3/8 in
| RS Components, Ltd. | |
|---|---|
| Product Category | Compressed Air Filters |
| Product Number | 7831823 |
| Filter Type | General Purpose |