SMC Corporation of America AF10-M5

Description
The AF series modular style air filters are a cost effective solution to your filtration needs. Other SMC air preparation equipment can easily be connected the units due to their modular design. The series offers a wide selection of sizes and accessories. Modular air filter. Prevents contamination. Lighter weight than old style modular AF. Thickness reduction of resin case provides increased capacity. (approx. 1.3 times more). Improved water separation efficiency extends the service life of. filter elements. Rc, NPT or G(PF) type threads Manufacturer Series = AF Filtration Size = 5µm Drain Type = Manual Port Connection = M5 x 0.8 Maximum Operating Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Maximum Operating Temperature = +60°C Port Connection Thread Standard = Metric Minimum Operating Temperature = -5°C Port Connection Thread Size = M5 x 0.8
Request a Quote
Description
The AF series modular style air filters are a cost effective solution to your filtration needs. Other SMC air preparation equipment can easily be connected the units due to their modular design. The series offers a wide selection of sizes and accessories. Modular air filter. Prevents contamination. Lighter weight than old style modular AF. Thickness reduction of resin case provides increased capacity. (approx. 1.3 times more). Improved water separation efficiency extends the service life of. filter elements. Rc, NPT or G(PF) type threads Manufacturer Series = AF Filtration Size = 5µm Drain Type = Manual Port Connection = M5 x 0.8 Maximum Operating Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Maximum Operating Temperature = +60°C Port Connection Thread Standard = Metric Minimum Operating Temperature = -5°C Port Connection Thread Size = M5 x 0.8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8272133 - RS Components, Ltd.
Corby, Northants, United Kingdom
The AF series modular style air filters are a cost effective solution to your filtration needs. Other SMC air preparation equipment can easily be connected the units due to their modular design. The series offers a wide selection of sizes and accessories. Modular air filter. Prevents contamination. Lighter weight than old style modular AF. Thickness reduction of resin case provides increased capacity. (approx. 1.3 times more). Improved water separation efficiency extends the service life of. filter elements. Rc, NPT or G(PF) type threads Manufacturer Series = AF Filtration Size = 5µm Drain Type = Manual Port Connection = M5 x 0.8 Maximum Operating Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Maximum Operating Temperature = +60°C Port Connection Thread Standard = Metric Minimum Operating Temperature = -5°C Port Connection Thread Size = M5 x 0.8

The AF series modular style air filters are a cost effective solution to your filtration needs. Other SMC air preparation equipment can easily be connected the units due to their modular design. The series offers a wide selection of sizes and accessories.
Modular air filter. Prevents contamination. Lighter weight than old style modular AF. Thickness reduction of resin case provides increased capacity. (approx. 1.3 times more). Improved water separation efficiency extends the service life of. filter elements. Rc, NPT or G(PF) type threads
Manufacturer Series = AF
Filtration Size = 5µm
Drain Type = Manual
Port Connection = M5 x 0.8
Maximum Operating Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa
Maximum Operating Temperature = +60°C
Port Connection Thread Standard = Metric
Minimum Operating Temperature = -5°C
Port Connection Thread Size = M5 x 0.8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 8272133
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Oil Mist Eliminator - OME Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Coalescing
Features Gauge
Maximum Volume 125.0 to 8000.0 SCFM (212 to 13598 m³/hr)
View Details
10-32 or M5 Thread to Breather, Mesh Screen Filter - MBS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
Parker Finite - F Series Filter Vessel - FT3-801-6QU - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 3"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details