Norgren LLC F64G-NNN-MD3

Description
Removes water vapour and impurities from the air supply. Maximum flow rate 75dm³/s at 6.3 bar inlet pressure with pressure drop 0.5 bar. 40î¼m filtration size. Polypropylene filter element. Zinc alloy body. Aluminium collecting bowl with prismatic sight glass Manufacturer Series = F64G Filtration Size = 40µm Drain Type = Manual Port Connection = G 3/8 Typical Flow Rate = 66L/s Maximum Operating Pressure = 17 bar Maximum Operating Temperature = +80°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 3/8 in
Request a Quote
Description
Removes water vapour and impurities from the air supply. Maximum flow rate 75dm³/s at 6.3 bar inlet pressure with pressure drop 0.5 bar. 40î¼m filtration size. Polypropylene filter element. Zinc alloy body. Aluminium collecting bowl with prismatic sight glass Manufacturer Series = F64G Filtration Size = 40µm Drain Type = Manual Port Connection = G 3/8 Typical Flow Rate = 66L/s Maximum Operating Pressure = 17 bar Maximum Operating Temperature = +80°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 3/8 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1844334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Removes water vapour and impurities from the air supply. Maximum flow rate 75dm³/s at 6.3 bar inlet pressure with pressure drop 0.5 bar. 40î¼m filtration size. Polypropylene filter element. Zinc alloy body. Aluminium collecting bowl with prismatic sight glass Manufacturer Series = F64G Filtration Size = 40µm Drain Type = Manual Port Connection = G 3/8 Typical Flow Rate = 66L/s Maximum Operating Pressure = 17 bar Maximum Operating Temperature = +80°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 3/8 in

Removes water vapour and impurities from the air supply. Maximum flow rate 75dm³/s at 6.3 bar inlet pressure with pressure drop 0.5 bar. 40μm filtration size. Polypropylene filter element. Zinc alloy body. Aluminium collecting bowl with prismatic sight glass
Manufacturer Series = F64G
Filtration Size = 40µm
Drain Type = Manual
Port Connection = G 3/8
Typical Flow Rate = 66L/s
Maximum Operating Pressure = 17 bar
Maximum Operating Temperature = +80°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -20°C
Port Connection Thread Size = 3/8 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 1844334
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 40 microns (40 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details
Fine filter cartridge - MS6-LFM-B-HF - Festo Corporation
Specs
Filter Type General Purpose
Filter Size 6 microns (6 micrometers)
View Details
Fine Screen Breathers - 10-32 UNF Connections - QSB-20-SS - O'Keefe Controls Co.
Specs
Connection Other NPT
Filter Size 100 microns (100 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details