Norgren LLC F72C-2GD-AL0

Description
Norgren Excelon high efficiency oil removal filters. Coalescing element converts oil and water mist into liquid which can then be drained away. Quick release bayonet bowl and service indicator are standard to aid maintenance. Norgrens Excelon range are designed to be used as part of a modular installation with other Excelon products or as a in-line unit with other pneumatic air preparation equipment. High efficiency filter which conditions air. Temperature range -20°C to +50°C. Polycarbonate bowl. Element material synthetic fibre and polyurethane foam. Filtration to 0.01µm. Remaining oil content 0.01 mg/m³ Manufacturer Series = F72C Filtration Size = 5µm Drain Type = Automatic Port Connection = G 1/4 Minimum Operating Pressure = 1bar Maximum Operating Pressure = 8 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 1/4 in
Request a Quote
Description
Norgren Excelon high efficiency oil removal filters. Coalescing element converts oil and water mist into liquid which can then be drained away. Quick release bayonet bowl and service indicator are standard to aid maintenance. Norgrens Excelon range are designed to be used as part of a modular installation with other Excelon products or as a in-line unit with other pneumatic air preparation equipment. High efficiency filter which conditions air. Temperature range -20°C to +50°C. Polycarbonate bowl. Element material synthetic fibre and polyurethane foam. Filtration to 0.01µm. Remaining oil content 0.01 mg/m³ Manufacturer Series = F72C Filtration Size = 5µm Drain Type = Automatic Port Connection = G 1/4 Minimum Operating Pressure = 1bar Maximum Operating Pressure = 8 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 1/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8224027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Norgren Excelon high efficiency oil removal filters. Coalescing element converts oil and water mist into liquid which can then be drained away. Quick release bayonet bowl and service indicator are standard to aid maintenance. Norgrens Excelon range are designed to be used as part of a modular installation with other Excelon products or as a in-line unit with other pneumatic air preparation equipment. High efficiency filter which conditions air. Temperature range -20°C to +50°C. Polycarbonate bowl. Element material synthetic fibre and polyurethane foam. Filtration to 0.01µm. Remaining oil content 0.01 mg/m³ Manufacturer Series = F72C Filtration Size = 5µm Drain Type = Automatic Port Connection = G 1/4 Minimum Operating Pressure = 1bar Maximum Operating Pressure = 8 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 1/4 in

Norgren Excelon high efficiency oil removal filters. Coalescing element converts oil and water mist into liquid which can then be drained away. Quick release bayonet bowl and service indicator are standard to aid maintenance. Norgrens Excelon range are designed to be used as part of a modular installation with other Excelon products or as a in-line unit with other pneumatic air preparation equipment.
High efficiency filter which conditions air. Temperature range -20°C to +50°C. Polycarbonate bowl. Element material synthetic fibre and polyurethane foam. Filtration to 0.01µm. Remaining oil content 0.01 mg/m³
Manufacturer Series = F72C
Filtration Size = 5µm
Drain Type = Automatic
Port Connection = G 1/4
Minimum Operating Pressure = 1bar
Maximum Operating Pressure = 8 bar
Maximum Operating Temperature = +50°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -20°C
Port Connection Thread Size = 1/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 8224027
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

 - 2784564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Compressed Air Filter - KC / KB / KE / KD / KA - Kaeser Compressors, Inc.
Specs
Filter Type General Purpose; Coalescing
Connection 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 2" NPT; 3" NPT, 4" FLG, 6" FLG, 8" FLG, 10" FLG
Features Gauge
View Details
10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow - MFL_M5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details