Integral 1/2 or 3/4 ports (BSPP & NPT). High efficiency 5 micron element as standard. Excellent water removal efficiency. Robust but lightweight aluminium construction. Positive bayonet latch to ensure correct & safe fitting
Manufacturer Series = P33
Filtration Size = 0.01µm
Drain Type = Manual
Port Connection = G 3/4
Maximum Flow Rate = 42SCFM
Maximum Operating Pressure = 17 bar
Maximum Operating Temperature = +65.5°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -25°C
Port Connection Thread Size = 3/4
| RS Components, Ltd. | |
|---|---|
| Product Category | Compressed Air Filters |
| Product Number | 7579455 |
| Filter Type | General Purpose |
| Connection | British Standard Pipe Thread; G 3/4 |
| Filter Size | 0.0100 microns (0.0100 micrometers) |