Norgren LLC F72G-2GN-QT3

Description
Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene Manufacturer Series = F72G Filtration Size = 40µm Drain Type = Manual Port Connection = G 1/4 Typical Flow Rate = 30L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/4 in
Request a Quote
Description
Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene Manufacturer Series = F72G Filtration Size = 40µm Drain Type = Manual Port Connection = G 1/4 Typical Flow Rate = 30L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2390636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene Manufacturer Series = F72G Filtration Size = 40µm Drain Type = Manual Port Connection = G 1/4 Typical Flow Rate = 30L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/4 in

Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene
Manufacturer Series = F72G
Filtration Size = 40µm
Drain Type = Manual
Port Connection = G 1/4
Typical Flow Rate = 30L/s
Maximum Operating Pressure = 10 bar
Maximum Operating Temperature = +50°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -34°C
Port Connection Thread Size = 1/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 2390636
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 40 microns (40 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 25 microns (25 micrometers)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Compressed Air Filter - KC / KB / KE / KD / KA - Kaeser Compressors, Inc.
Specs
Filter Type General Purpose; Coalescing
Connection 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 2" NPT; 3" NPT, 4" FLG, 6" FLG, 8" FLG, 10" FLG
Features Gauge
View Details
10-32 or M5 Thread to Breather, Sintered Filter - MB - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details