Parker Hannifin Corporation P33FA16ESMN

Description
Integral 1/2 or 3/4 ports (BSPP & NPT). High efficiency 5 micron element as standard. Excellent water removal efficiency. Robust but lightweight aluminium construction. Positive bayonet latch to ensure correct & safe fitting Manufacturer Series = P33 Filtration Size = 5µm Drain Type = Manual Port Connection = G 3/4 Maximum Flow Rate = 102SCFM Maximum Operating Pressure = 17 bar Maximum Operating Temperature = +65.5°C Port Connection Thread Standard = G Minimum Operating Temperature = -25°C Port Connection Thread Size = 3/4
Request a Quote
Description
Integral 1/2 or 3/4 ports (BSPP & NPT). High efficiency 5 micron element as standard. Excellent water removal efficiency. Robust but lightweight aluminium construction. Positive bayonet latch to ensure correct & safe fitting Manufacturer Series = P33 Filtration Size = 5µm Drain Type = Manual Port Connection = G 3/4 Maximum Flow Rate = 102SCFM Maximum Operating Pressure = 17 bar Maximum Operating Temperature = +65.5°C Port Connection Thread Standard = G Minimum Operating Temperature = -25°C Port Connection Thread Size = 3/4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7579421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Integral 1/2 or 3/4 ports (BSPP & NPT). High efficiency 5 micron element as standard. Excellent water removal efficiency. Robust but lightweight aluminium construction. Positive bayonet latch to ensure correct & safe fitting Manufacturer Series = P33 Filtration Size = 5µm Drain Type = Manual Port Connection = G 3/4 Maximum Flow Rate = 102SCFM Maximum Operating Pressure = 17 bar Maximum Operating Temperature = +65.5°C Port Connection Thread Standard = G Minimum Operating Temperature = -25°C Port Connection Thread Size = 3/4

Integral 1/2 or 3/4 ports (BSPP & NPT). High efficiency 5 micron element as standard. Excellent water removal efficiency. Robust but lightweight aluminium construction. Positive bayonet latch to ensure correct & safe fitting
Manufacturer Series = P33
Filtration Size = 5µm
Drain Type = Manual
Port Connection = G 3/4
Maximum Flow Rate = 102SCFM
Maximum Operating Pressure = 17 bar
Maximum Operating Temperature = +65.5°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -25°C
Port Connection Thread Size = 3/4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 7579421
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/4
Filter Size 5 microns (5 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Thread to Breather, Mesh Screen Filter - MBS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
Compressed air filter - LF-D-5M-MIDI - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 0 to 232 psi (0.0 to 163 m H2O)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details
Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details