SMC Corporation of America AF40-F06-A

Description
SMCs AF modular air filters are now easy to replace as the bowl and element are in one piece. The AF series is also more compact than the previous range. Improvements have also been made to the bowls with bowl guards now being transparent, users can monitor from any angle. Modular connection. Polycarbonate bowl Manufacturer Series = AF Filtration Size = 5µm Drain Type = Manual Port Connection = G 3/4 Maximum Operating Pressure = 1 MPa, 1.5 MPa Maximum Operating Temperature = +60°C Port Connection Thread Standard = G Minimum Operating Temperature = -5°C Port Connection Thread Size = 3/4 in
Request a Quote
Description
SMCs AF modular air filters are now easy to replace as the bowl and element are in one piece. The AF series is also more compact than the previous range. Improvements have also been made to the bowls with bowl guards now being transparent, users can monitor from any angle. Modular connection. Polycarbonate bowl Manufacturer Series = AF Filtration Size = 5µm Drain Type = Manual Port Connection = G 3/4 Maximum Operating Pressure = 1 MPa, 1.5 MPa Maximum Operating Temperature = +60°C Port Connection Thread Standard = G Minimum Operating Temperature = -5°C Port Connection Thread Size = 3/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7831858 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMCs AF modular air filters are now easy to replace as the bowl and element are in one piece. The AF series is also more compact than the previous range. Improvements have also been made to the bowls with bowl guards now being transparent, users can monitor from any angle. Modular connection. Polycarbonate bowl Manufacturer Series = AF Filtration Size = 5µm Drain Type = Manual Port Connection = G 3/4 Maximum Operating Pressure = 1 MPa, 1.5 MPa Maximum Operating Temperature = +60°C Port Connection Thread Standard = G Minimum Operating Temperature = -5°C Port Connection Thread Size = 3/4 in

SMCs AF modular air filters are now easy to replace as the bowl and element are in one piece. The AF series is also more compact than the previous range. Improvements have also been made to the bowls with bowl guards now being transparent, users can monitor from any angle.
Modular connection. Polycarbonate bowl
Manufacturer Series = AF
Filtration Size = 5µm
Drain Type = Manual
Port Connection = G 3/4
Maximum Operating Pressure = 1 MPa, 1.5 MPa
Maximum Operating Temperature = +60°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -5°C
Port Connection Thread Size = 3/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 7831858
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow - MFL_M5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Oil Mist Eliminator - OME Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Coalescing
Features Gauge
Maximum Volume 125.0 to 8000.0 SCFM (212 to 13598 m³/hr)
View Details
 - 1253542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 25 microns (25 micrometers)
View Details