Norgren LLC F74G-6GN-QP3

Description
Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene Manufacturer Series = F74G Filtration Size = 40µm Drain Type = Manual Port Connection = G 3/4 Typical Flow Rate = 83L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 3/4 in
Request a Quote
Description
Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene Manufacturer Series = F74G Filtration Size = 40µm Drain Type = Manual Port Connection = G 3/4 Typical Flow Rate = 83L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 3/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2679232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene Manufacturer Series = F74G Filtration Size = 40µm Drain Type = Manual Port Connection = G 3/4 Typical Flow Rate = 83L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 3/4 in

Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene
Manufacturer Series = F74G
Filtration Size = 40µm
Drain Type = Manual
Port Connection = G 3/4
Typical Flow Rate = 83L/s
Maximum Operating Pressure = 10 bar
Maximum Operating Temperature = +50°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -34°C
Port Connection Thread Size = 3/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 2679232
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/4
Filter Size 40 microns (40 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details
10-32 or M5 Male Thread to 10-32 or M5 Female Thread, Mesh Screen Filter - CFS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
Compressed air filter - MS6N-LF-1/4-EUM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; NPT1/4-18
Filter Size 6 microns (6 micrometers)
View Details