Norgren LLC F64H-NND-AD0

Description
Conditions air to technically oil-free standards. Maximum flow rate is 28dm³/s . 0.01î¼m filtration size. Oil removal (max remaining oil contact) 0.01ppm at 21°C. Two-stage filtration incorporates a pre-filter which removes dirt and a coalescing element which converts oil and water mist to liquid form which can then be drained away. Yoke required to fit. All seals, elements and drain within service kit Manufacturer Series = F64H Filtration Size = 0µm Drain Type = Automatic Port Connection = G 3/8 Typical Flow Rate = 28L/s Maximum Operating Pressure = 17 bar Maximum Operating Temperature = +65°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 3/8 in
Request a Quote
Description
Conditions air to technically oil-free standards. Maximum flow rate is 28dm³/s . 0.01î¼m filtration size. Oil removal (max remaining oil contact) 0.01ppm at 21°C. Two-stage filtration incorporates a pre-filter which removes dirt and a coalescing element which converts oil and water mist to liquid form which can then be drained away. Yoke required to fit. All seals, elements and drain within service kit Manufacturer Series = F64H Filtration Size = 0µm Drain Type = Automatic Port Connection = G 3/8 Typical Flow Rate = 28L/s Maximum Operating Pressure = 17 bar Maximum Operating Temperature = +65°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 3/8 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1844378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conditions air to technically oil-free standards. Maximum flow rate is 28dm³/s . 0.01î¼m filtration size. Oil removal (max remaining oil contact) 0.01ppm at 21°C. Two-stage filtration incorporates a pre-filter which removes dirt and a coalescing element which converts oil and water mist to liquid form which can then be drained away. Yoke required to fit. All seals, elements and drain within service kit Manufacturer Series = F64H Filtration Size = 0µm Drain Type = Automatic Port Connection = G 3/8 Typical Flow Rate = 28L/s Maximum Operating Pressure = 17 bar Maximum Operating Temperature = +65°C Port Connection Thread Standard = G Minimum Operating Temperature = -20°C Port Connection Thread Size = 3/8 in

Conditions air to technically oil-free standards. Maximum flow rate is 28dm³/s . 0.01μm filtration size. Oil removal (max remaining oil contact) 0.01ppm at 21°C. Two-stage filtration incorporates a pre-filter which removes dirt and a coalescing element which converts oil and water mist to liquid form which can then be drained away. Yoke required to fit. All seals, elements and drain within service kit
Manufacturer Series = F64H
Filtration Size = 0µm
Drain Type = Automatic
Port Connection = G 3/8
Typical Flow Rate = 28L/s
Maximum Operating Pressure = 17 bar
Maximum Operating Temperature = +65°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -20°C
Port Connection Thread Size = 3/8 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 1844378
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 0.0 microns (0.0 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details
10-32 or M5 Male Thread to Female Thread, Sintered Filter - CF - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
Compressed air filter - MS4N-LF-1/8-ERM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; NPT1/8-27
Filter Size 4 microns (4 micrometers)
View Details