Norgren LLC F74G-4GN-AP3

Description
Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene Manufacturer Series = F74G Filtration Size = 40µm Drain Type = Automatic Port Connection = G 1/2 Typical Flow Rate = 83L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/2 in
Request a Quote
Description
Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene Manufacturer Series = F74G Filtration Size = 40µm Drain Type = Automatic Port Connection = G 1/2 Typical Flow Rate = 83L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/2 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2679210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene Manufacturer Series = F74G Filtration Size = 40µm Drain Type = Automatic Port Connection = G 1/2 Typical Flow Rate = 83L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/2 in

Removes water vapour and impurities from the air supply. Filtration size 40 µm . Manual drain filter incorporates a quarter-turn knob with threaded pipe-away outlet. Transparent polycarbonate bowl. Temperature range -34°C to +50°C. Element material sintered polypropylene
Manufacturer Series = F74G
Filtration Size = 40µm
Drain Type = Automatic
Port Connection = G 1/2
Typical Flow Rate = 83L/s
Maximum Operating Pressure = 10 bar
Maximum Operating Temperature = +50°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -34°C
Port Connection Thread Size = 1/2 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 2679210
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 40 microns (40 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

M3 Male Thread to Female Thread, Sintered Filter - C3F - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
Compressed air filter - MS6N-LF-1/2-CRV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; NPT1/2-14
Filter Size 6 microns (6 micrometers)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Compressed Air Filter - HP Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Maximum Volume 530.0 to 28380.0 SCFM (901 to 48238 m³/hr)
View Details