Parker Hannifin Corporation P32FB13ESMN

Description
Parkers P31 pneumatic particulate filter range for the removal of solid particle contamination and condensed liquids down to a particle size of 5 microns. Suitable for use in a wide variety of industrial compressed air and air preparation solutions and as an upstream filter for all systems employing a coalescing filter Modular design with integrated ports. Robust & lightweight aluminium construction. High efficiency element as standard. Excellent water removal. One hand operation for easy cartridge removal. Positive bayonet latch to ensure correct & safe fitting. Plastic & metal bowl options. Manual & automatic drain options Filtration Size = 5µ Drain Type = Manual Port Connection = G 3/8 Maximum Flow Rate = 23SCFM Minimum Operating Pressure = 150psi Maximum Operating Pressure = 250 psi Maximum Operating Temperature = +65.5°C Port Connection Thread Standard = G Minimum Operating Temperature = -25°C Port Connection Thread Size = 3/8 in
Request a Quote
Description
Parkers P31 pneumatic particulate filter range for the removal of solid particle contamination and condensed liquids down to a particle size of 5 microns. Suitable for use in a wide variety of industrial compressed air and air preparation solutions and as an upstream filter for all systems employing a coalescing filter Modular design with integrated ports. Robust & lightweight aluminium construction. High efficiency element as standard. Excellent water removal. One hand operation for easy cartridge removal. Positive bayonet latch to ensure correct & safe fitting. Plastic & metal bowl options. Manual & automatic drain options Filtration Size = 5µ Drain Type = Manual Port Connection = G 3/8 Maximum Flow Rate = 23SCFM Minimum Operating Pressure = 150psi Maximum Operating Pressure = 250 psi Maximum Operating Temperature = +65.5°C Port Connection Thread Standard = G Minimum Operating Temperature = -25°C Port Connection Thread Size = 3/8 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8675766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Parkers P31 pneumatic particulate filter range for the removal of solid particle contamination and condensed liquids down to a particle size of 5 microns. Suitable for use in a wide variety of industrial compressed air and air preparation solutions and as an upstream filter for all systems employing a coalescing filter Modular design with integrated ports. Robust & lightweight aluminium construction. High efficiency element as standard. Excellent water removal. One hand operation for easy cartridge removal. Positive bayonet latch to ensure correct & safe fitting. Plastic & metal bowl options. Manual & automatic drain options Filtration Size = 5µ Drain Type = Manual Port Connection = G 3/8 Maximum Flow Rate = 23SCFM Minimum Operating Pressure = 150psi Maximum Operating Pressure = 250 psi Maximum Operating Temperature = +65.5°C Port Connection Thread Standard = G Minimum Operating Temperature = -25°C Port Connection Thread Size = 3/8 in

Parkers P31 pneumatic particulate filter range for the removal of solid particle contamination and condensed liquids down to a particle size of 5 microns. Suitable for use in a wide variety of industrial compressed air and air preparation solutions and as an upstream filter for all systems employing a coalescing filter
Modular design with integrated ports. Robust & lightweight aluminium construction. High efficiency element as standard. Excellent water removal. One hand operation for easy cartridge removal. Positive bayonet latch to ensure correct & safe fitting. Plastic & metal bowl options. Manual & automatic drain options
Filtration Size = 5µ
Drain Type = Manual
Port Connection = G 3/8
Maximum Flow Rate = 23SCFM
Minimum Operating Pressure = 150psi
Maximum Operating Pressure = 250 psi
Maximum Operating Temperature = +65.5°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -25°C
Port Connection Thread Size = 3/8 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 8675766
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 5 microns (5 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Oil Mist Eliminator - OME Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Coalescing
Features Gauge
Maximum Volume 125.0 to 8000.0 SCFM (212 to 13598 m³/hr)
View Details
Compressed air filter - LF-D-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
M3 Thread to Barb, Sintered Filter - FM3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details