Norgren LLC F07-200-A3TG

Description
Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body Manufacturer Series = F07 Filtration Size = 40µm Drain Type = Automatic Port Connection = G 1/4 Typical Flow Rate = 11.5L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/4 in
Request a Quote
Description
Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body Manufacturer Series = F07 Filtration Size = 40µm Drain Type = Automatic Port Connection = G 1/4 Typical Flow Rate = 11.5L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3989108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body Manufacturer Series = F07 Filtration Size = 40µm Drain Type = Automatic Port Connection = G 1/4 Typical Flow Rate = 11.5L/s Maximum Operating Pressure = 10 bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = -34°C Port Connection Thread Size = 1/4 in

Optimum performance in minimum space. Temperature range -20°C to +50°C. Polycarbonate bowl. Zinc alloy body
Manufacturer Series = F07
Filtration Size = 40µm
Drain Type = Automatic
Port Connection = G 1/4
Typical Flow Rate = 11.5L/s
Maximum Operating Pressure = 10 bar
Maximum Operating Temperature = +50°C
Port Connection Thread Standard = G
Minimum Operating Temperature = -34°C
Port Connection Thread Size = 1/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 3989108
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 40 microns (40 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2784564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Oil Mist Eliminator - OME Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Coalescing
Features Gauge
Maximum Volume 125.0 to 8000.0 SCFM (212 to 13598 m³/hr)
View Details
10-32 or M5 Male Thread to Female Thread, Sintered Filter - CF - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details