SENSOR PHOTODIODE 960NM RADIAL
SENSOR PHOTODIODE 960NM RADIAL
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | 516-HLPD-B0F0-00000TR-ND |
| Product Name | Photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 700 to 1100 nm (7000 to 11000 Å) |
| Peak Sensitivity Wavelength | 960 nm (9600 Å) |