Espros Photonics Corporation Photodiodes EPC200-CSP5

Description
Photodiode 850nm 300ns 150° 5-XFBGA, CSPBGA
Request a Quote Datasheet
Description
Photodiode 850nm 300ns 150° 5-XFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2199-EPC200-CSP5TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 850nm 300ns 150° 5-XFBGA, CSPBGA

Photodiode 850nm 300ns 150° 5-XFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 2199-EPC200-CSP5TR-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 400 to 1030 nm (4000 to 10300 Å)
Peak Sensitivity Wavelength 850 nm (8500 Å)
Photodiode Package SMT; 5-XFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S4111-16Q - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.1 mm (0.1220 inch)
View Details